Fairview Microwave Inc. RF Antennas FM51067

Description
ANTENNA TYPE N JACK 1.57 MHZ-1.5
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 1.57 MHZ-1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51067-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51067-ND
RF Antennas 5328-FM51067-ND
ANTENNA TYPE N JACK 1.57 MHZ-1.5

ANTENNA TYPE N JACK 1.57 MHZ-1.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51067-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 35 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 2.5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8682.5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers