Fairview Microwave Inc. RF Antennas FM51059

Description
ANTENNA TYPE N JACK 800 MHZ-3 GH
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 800 MHZ-3 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51059-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51059-ND
RF Antennas 5328-FM51059-ND
ANTENNA TYPE N JACK 800 MHZ-3 GH

ANTENNA TYPE N JACK 800 MHZ-3 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51059-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, LTE, Wi-Fi
Primary Frequency Range 1900.0 MHz
Gain 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (10*10*4mm) - ET-GPL1-5L10C-U-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers