Fairview Microwave Inc. RF Antennas FM51056

Description
ANTENNA SMA PLUG 900 MHZ-960 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 900 MHZ-960 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51056-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51056-ND
RF Antennas 5328-FM51056-ND
ANTENNA SMA PLUG 900 MHZ-960 MHZ

ANTENNA SMA PLUG 900 MHZ-960 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51056-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN, RFID
Primary Frequency Range 930.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers