Fairview Microwave Inc. RF Antennas FM51028

Description
ANTENNA TYPE N JACK 902 MHZ-928
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 902 MHZ-928
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51028-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51028-ND
RF Antennas 5328-FM51028-ND
ANTENNA TYPE N JACK 902 MHZ-928

ANTENNA TYPE N JACK 902 MHZ-928

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51028-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 915.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details