Fairview Microwave Inc. RF Antennas FM3WAN028-10KF

Description
WR-28 STANDARD GAIN HORN WITH 10
Request a Quote Datasheet
Description
WR-28 STANDARD GAIN HORN WITH 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM3WAN028-10KF-ND - DigiKey
Thief River Falls, MN, United States
WR-28 STANDARD GAIN HORN WITH 10

WR-28 STANDARD GAIN HORN WITH 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM3WAN028-10KF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 33250.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details