Fairview Microwave Inc. RF Antennas FM2WAN042-20KF

Description
WR-42 STANDARD GAIN HORN WITH 20
Request a Quote Datasheet
Description
WR-42 STANDARD GAIN HORN WITH 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM2WAN042-20KF-ND - DigiKey
Thief River Falls, MN, United States
WR-42 STANDARD GAIN HORN WITH 20

WR-42 STANDARD GAIN HORN WITH 20

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM2WAN042-20KF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22250.0 MHz
Gain 20 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers