Fairview Microwave Inc. RF Antennas FM2WAN042-10KM

Description
WR-42 STANDARD GAIN HORN WITH 10
Request a Quote Datasheet
Description
WR-42 STANDARD GAIN HORN WITH 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM2WAN042-10KM-ND - DigiKey
Thief River Falls, MN, United States
WR-42 STANDARD GAIN HORN WITH 10

WR-42 STANDARD GAIN HORN WITH 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM2WAN042-10KM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22250.0 MHz
Gain 10 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 18dBi Yagi Antenna With RG58 Cable (L-20cm) + N Female St. Connector - ET-WC18Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 18 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details