Fairview Microwave Inc. RF Amplifiers FM15B5004

Description
BI DIR AMP SMA 4.4GHZ-4.9GHZ
Request a Quote Datasheet
Description
BI DIR AMP SMA 4.4GHZ-4.9GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FM15B5004-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FM15B5004-ND
RF Amplifiers 5328-FM15B5004-ND
BI DIR AMP SMA 4.4GHZ-4.9GHZ

BI DIR AMP SMA 4.4GHZ-4.9GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FM15B5004-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4400 to 4900 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-100-20000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 20000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details