Bulgin Limited
LED Indication
FL2950WL7G
Description
LIGHT 12V GRN
Request a Quote
Email Supplier
Description
LIGHT 12V GRN
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
FL2950WL7G |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Height
0.5000 mm (0.0197 inch)
View Details
Lamp Type
Incandescent Lamps
LED Color
Clear
Rated Voltage
110 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details