Bulgin Limited LED Indication DX1091/GN

Description
LED INDICATOR
Request a Quote Datasheet
Description
LED INDICATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
DX1091/GN
LED Indication DX1091/GN
LED INDICATOR

LED INDICATOR

Buy Now
Optoelectronics - Panel Indicators, Pilot Lights - DX1091/GN - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
DX1091/GN
Optoelectronics - Panel Indicators, Pilot Lights DX1091/GN
Win Source Part Number: 1340639-DX1091/GN Category: Optoelectronics - Panel Indicators, Pilot Lights Series: DX1091 Type: LED Termination Style: PC Pin Package: Bulk Ingress Protection: IP66 Voltage: 2V Standard Package: 100 Ratings: Vf (Typ) , If (Max) Panel Cutout Dimensions: 0.315" (8.00mm) Millicandela Rating: 20mcd Lamp Color: Green Current: 25mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Bulgin Base Product Number: DX1091

Win Source Part Number: 1340639-DX1091/GN
Category: Optoelectronics - Panel Indicators, Pilot Lights
Series: DX1091
Type: LED
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP66
Voltage: 2V
Standard Package: 100
Ratings: Vf (Typ) , If (Max)
Panel Cutout Dimensions: 0.315" (8.00mm)
Millicandela Rating: 20mcd
Lamp Color: Green
Current: 25mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Bulgin
Base Product Number: DX1091

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DX1091/GN DX1091/GN
Product Name LED Indication Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 10257611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details