PolyPhaser Corporation Low Loss Cable Jumper CA195LL032-25M

Description
PolyPhaser CA195LL032-25M is a 25 meter 7/16 to 7/16 M/M 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The 7/16 Male cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as industrial / commercial, test and measurement, telecom, and many other RF systems. The CA195LL032-25M 7/16 to 7/16 cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these 7/16 to 7/16 assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL032-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of 7/16 to 7/16 Male/Male and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these 7/16 Male to 7/16 Male cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.
Datasheet
Description
PolyPhaser CA195LL032-25M is a 25 meter 7/16 to 7/16 M/M 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The 7/16 Male cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as industrial / commercial, test and measurement, telecom, and many other RF systems. The CA195LL032-25M 7/16 to 7/16 cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these 7/16 to 7/16 assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL032-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of 7/16 to 7/16 Male/Male and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these 7/16 Male to 7/16 Male cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Cable Jumper - CA195LL032-25M - PolyPhaser Corporation
Hayden, ID, United States
Low Loss Cable Jumper
CA195LL032-25M
Low Loss Cable Jumper CA195LL032-25M
PolyPhaser CA195LL032-25M is a 25 meter 7/16 to 7/16 M/M 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The 7/16 Male cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as industrial / commercial, test and measurement, telecom, and many other RF systems. The CA195LL032-25M 7/16 to 7/16 cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these 7/16 to 7/16 assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL032-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of 7/16 to 7/16 Male/Male and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping. For additional strength, these 7/16 Male to 7/16 Male cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.

PolyPhaser CA195LL032-25M is a 25 meter 7/16 to 7/16 M/M 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The 7/16 Male cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as industrial / commercial, test and measurement, telecom, and many other RF systems. The CA195LL032-25M 7/16 to 7/16 cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable.

The 195 Series coax used in these 7/16 to 7/16 assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL032-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of 7/16 to 7/16 Male/Male and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. All PolyPhaser assemblies are tested and inspected prior to shipping.

For additional strength, these 7/16 Male to 7/16 Male cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Cable Assemblies
Product Number CA195LL032-25M
Product Name Low Loss Cable Jumper
Application Instrumentation and Control; RF; Telecommunications
Cable Type Coaxial
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details