PolyPhaser Corporation Low Loss Cable Jumper CA195LL031-6FT

Description
PolyPhaser CA195LL031-6FT is a 6 foot Type N to Type N M/M Right Angle 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N MRA cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. If you have an immediate need, these products are available to ship same day. The use of a right angle interface helps when attaching the cable assembly in tight spaces and can reduce strain on the cable/connector interface. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as telecom, test and measurement, industrial / commercial, and many other RF systems. The CA195LL031-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL031-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/M Right Angle and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. Processes and procedures are in place to ensure products meet the published specifications. For additional strength, these Type N M to Type N M Right Angle cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.
Datasheet
Description
PolyPhaser CA195LL031-6FT is a 6 foot Type N to Type N M/M Right Angle 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N MRA cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. If you have an immediate need, these products are available to ship same day. The use of a right angle interface helps when attaching the cable assembly in tight spaces and can reduce strain on the cable/connector interface. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as telecom, test and measurement, industrial / commercial, and many other RF systems. The CA195LL031-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL031-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/M Right Angle and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. Processes and procedures are in place to ensure products meet the published specifications. For additional strength, these Type N M to Type N M Right Angle cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Cable Jumper - CA195LL031-6FT - PolyPhaser Corporation
Hayden, ID, United States
Low Loss Cable Jumper
CA195LL031-6FT
Low Loss Cable Jumper CA195LL031-6FT
PolyPhaser CA195LL031-6FT is a 6 foot Type N to Type N M/M Right Angle 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N MRA cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. If you have an immediate need, these products are available to ship same day. The use of a right angle interface helps when attaching the cable assembly in tight spaces and can reduce strain on the cable/connector interface. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as telecom, test and measurement, industrial / commercial, and many other RF systems. The CA195LL031-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL031-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/M Right Angle and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. Processes and procedures are in place to ensure products meet the published specifications. For additional strength, these Type N M to Type N M Right Angle cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.

PolyPhaser CA195LL031-6FT is a 6 foot Type N to Type N M/M Right Angle 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N MRA cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. If you have an immediate need, these products are available to ship same day. The use of a right angle interface helps when attaching the cable assembly in tight spaces and can reduce strain on the cable/connector interface. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as telecom, test and measurement, industrial / commercial, and many other RF systems. The CA195LL031-6FT Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable.

The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a phase velocity of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL031-6FT result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/M Right Angle and 195 Series Low Loss Cable supports a maximum operating frequency of 5.8 GHz. You can find detailed performance specifications in the product datasheet. Processes and procedures are in place to ensure products meet the published specifications.

For additional strength, these Type N M to Type N M Right Angle cable assemblies have polyolefin heat shrink strain relief boots on both ends of the RF Cable Assembly Jumpers. The heat shrink booting uses a double walled epoxy filled material to prolong the life of the assembly.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Cable Assemblies
Product Number CA195LL031-6FT
Product Name Low Loss Cable Jumper
Application Instrumentation and Control; RF; Telecommunications
Cable Type Coaxial
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016703-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details