PolyPhaser Corporation Low Loss Cable Jumper CA195LL030-25M

Description
PolyPhaser CA195LL030-25M is a 25 meter Type N to Type N M/F Bulkhead 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N FBH cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. FBH interfaces allow cables to be attached to a bracket to fix the cable and reduce unwanted movement. In addition, FBH connectors are often used as an input/output to a piece of equipment or enclosure. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as LMR, laboratory test and measurement, Wireless Lan, and many other applications. The CA195LL030-25M Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a VoP of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL030-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/FBH and 195 Series Low Loss Cable supports a maximum operating frequency of 5800 MHz. Detailed specifications for this configuration includes layout drawings and key performance specifications. All assemblies are design verified and shipped with a certificate of compliance. Polyolefin heat shrink strain relief boots add additional strength on both ends of this 25 meter assembly. These epoxy filled heat shrinks provide strain relief to help prevent damage from over-bending the assembly ends.
Datasheet
Description
PolyPhaser CA195LL030-25M is a 25 meter Type N to Type N M/F Bulkhead 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N FBH cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. FBH interfaces allow cables to be attached to a bracket to fix the cable and reduce unwanted movement. In addition, FBH connectors are often used as an input/output to a piece of equipment or enclosure. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as LMR, laboratory test and measurement, Wireless Lan, and many other applications. The CA195LL030-25M Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a VoP of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL030-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/FBH and 195 Series Low Loss Cable supports a maximum operating frequency of 5800 MHz. Detailed specifications for this configuration includes layout drawings and key performance specifications. All assemblies are design verified and shipped with a certificate of compliance. Polyolefin heat shrink strain relief boots add additional strength on both ends of this 25 meter assembly. These epoxy filled heat shrinks provide strain relief to help prevent damage from over-bending the assembly ends.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Cable Jumper - CA195LL030-25M - PolyPhaser Corporation
Hayden, ID, United States
Low Loss Cable Jumper
CA195LL030-25M
Low Loss Cable Jumper CA195LL030-25M
PolyPhaser CA195LL030-25M is a 25 meter Type N to Type N M/F Bulkhead 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N FBH cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. FBH interfaces allow cables to be attached to a bracket to fix the cable and reduce unwanted movement. In addition, FBH connectors are often used as an input/output to a piece of equipment or enclosure. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as LMR, laboratory test and measurement, Wireless Lan, and many other applications. The CA195LL030-25M Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable. The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a VoP of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL030-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/FBH and 195 Series Low Loss Cable supports a maximum operating frequency of 5800 MHz. Detailed specifications for this configuration includes layout drawings and key performance specifications. All assemblies are design verified and shipped with a certificate of compliance. Polyolefin heat shrink strain relief boots add additional strength on both ends of this 25 meter assembly. These epoxy filled heat shrinks provide strain relief to help prevent damage from over-bending the assembly ends.

PolyPhaser CA195LL030-25M is a 25 meter Type N to Type N M/F Bulkhead 195 Series Low Loss Cable Jumper is built using high quality components by skilled technicians to ensure a reliable product. The Type N M and Type N FBH cable jumper connections are designed to industry standard interface dimensions to ensure superior performance. All of these products are available for same day shipment to fulfill your urgent needs. FBH interfaces allow cables to be attached to a bracket to fix the cable and reduce unwanted movement. In addition, FBH connectors are often used as an input/output to a piece of equipment or enclosure. This high-quality RF coaxial assembly is perfect in many RF Interconnect applications such as LMR, laboratory test and measurement, Wireless Lan, and many other applications. The CA195LL030-25M Type N to Type N cable assembly is the perfect companion to PolyPhaser line of RF surge protection devices particularly when used as an antenna jumper cable.

The 195 Series coax used in these Type N to Type N assemblies is a 0.195 inch diameter coax with a black PE jacket. This cable's foam PE dielectric is low loss material with a VoP of 80% reducing the attenuation when compared to solid dielectric coax cables. PolyPhaser Low Loss 195 Series coax has a solid center conductor and uses a double shield comprised of a wire braid over a foil tape construction providing >90% shielding effectivity. The construction and materials of the CA195LL030-25M result in a coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/FBH and 195 Series Low Loss Cable supports a maximum operating frequency of 5800 MHz. Detailed specifications for this configuration includes layout drawings and key performance specifications. All assemblies are design verified and shipped with a certificate of compliance.

Polyolefin heat shrink strain relief boots add additional strength on both ends of this 25 meter assembly. These epoxy filled heat shrinks provide strain relief to help prevent damage from over-bending the assembly ends.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Cable Assemblies
Product Number CA195LL030-25M
Product Name Low Loss Cable Jumper
Application LAN / Ethernet; RF; LMR, Laboratory Test and measurement, Wireless LAN
Cable Type Coaxial
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2360001-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
RJ45 Ethernet Media - 1585J-M4GBJM-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application LAN / Ethernet
View Details
RF Cables And RF Cable Assemblies - NBR260L - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B2A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details