Bulgin Limited Rocker & Toggle Switches C6090PLBG2

Description
DPST ROCKER SWITCH
Request a Quote Datasheet
Description
DPST ROCKER SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
C6090PLBG2
Rocker & Toggle Switches C6090PLBG2
DPST ROCKER SWITCH

DPST ROCKER SWITCH

Buy Now
Switches - Rocker Switches - 1342911-C6090PLBG2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1342911-C6090PLBG2
Switches - Rocker Switches 1342911-C6090PLBG2
Win Source Part Number: 1342911-C6090PLBG2 Category: Switches - Rocker Switches Series: 6050 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 250 Panel Cutout Dimensions: Rectangular - 30.10mm x 22.20mm Circuit: DPST Switch Function: On-Off Actuator Type: Flat - Illuminated Illumination Voltage (Nominal): 125 VAC Illumination Type, Color: Neon, Green Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Base Product Number: C6090

Win Source Part Number: 1342911-C6090PLBG2
Category: Switches - Rocker Switches
Series: 6050
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: Splash Proof
Voltage Rating - AC: 277 V
Standard Package: 250
Panel Cutout Dimensions: Rectangular - 30.10mm x 22.20mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Flat - Illuminated
Illumination Voltage (Nominal): 125 VAC
Illumination Type, Color: Neon, Green
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Bulgin
Base Product Number: C6090

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Rocker Switches Toggle Switches
Product Number C6090PLBG2 1342911-C6090PLBG2
Product Name Rocker & Toggle Switches Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data