Bulgin Limited Switches - Rocker Switches C6051ALBB-B

Description
Win Source Part Number: 1189604-C6051ALBB-B Category: Switches>Rocker Switches Series: 6050 Termination Style: Quick Connect - 0.250" (6.3mm) Features: Antimicrobial Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 30.10mm x 22.20mm Circuit: DPST-NO Switch Function: Off-Mom Actuator Type: Flat Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Other Names: C6051ALBBB,1091-1188 Base Product Number: C6051
Request a Quote Datasheet
Description
Win Source Part Number: 1189604-C6051ALBB-B Category: Switches>Rocker Switches Series: 6050 Termination Style: Quick Connect - 0.250" (6.3mm) Features: Antimicrobial Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 30.10mm x 22.20mm Circuit: DPST-NO Switch Function: Off-Mom Actuator Type: Flat Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Other Names: C6051ALBBB,1091-1188 Base Product Number: C6051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1189604-C6051ALBB-B - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1189604-C6051ALBB-B
Switches - Rocker Switches 1189604-C6051ALBB-B
Win Source Part Number: 1189604-C6051ALBB-B Category: Switches>Rocker Switches Series: 6050 Termination Style: Quick Connect - 0.250" (6.3mm) Features: Antimicrobial Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1 Panel Cutout Dimensions: Rectangular - 30.10mm x 22.20mm Circuit: DPST-NO Switch Function: Off-Mom Actuator Type: Flat Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Other Names: C6051ALBBB,1091-1188 Base Product Number: C6051

Win Source Part Number: 1189604-C6051ALBB-B
Category: Switches>Rocker Switches
Series: 6050
Termination Style: Quick Connect - 0.250" (6.3mm)
Features: Antimicrobial
Package: Bulk
Ingress Protection: Splash Proof
Voltage Rating - AC: 277 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 30.10mm x 22.20mm
Circuit: DPST-NO
Switch Function: Off-Mom
Actuator Type: Flat
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Bulgin
Other Names: C6051ALBBB,1091-1188
Base Product Number: C6051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1189604-C6051ALBB-B
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Light Switches - 1444559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle Switches - 2585-08-1-2-13F932-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2300-A24KB-AA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers