Bulgin Limited Switches - Rocker Switches C6000ALBB-1229W

Description
Win Source Part Number: 1125164-C6000ALBB-12 29W Category: Switches>Rocker Switches Series: 6000 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1,000 Panel Cutout Dimensions: Rectangular - 30.10mm x 11.10mm Circuit: SPST Switch Function: On-Off Actuator Type: Flat Color - Actuator/Cap: Black Actuator Marking: ON OFF, Vertical Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): C6000ALBB1229W; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Other Names: 2266-C6000ALBB-1229W ,C6000ALBB1229W,1091 -1034 Base Product Number: C6000
Request a Quote Datasheet
Description
Win Source Part Number: 1125164-C6000ALBB-12 29W Category: Switches>Rocker Switches Series: 6000 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1,000 Panel Cutout Dimensions: Rectangular - 30.10mm x 11.10mm Circuit: SPST Switch Function: On-Off Actuator Type: Flat Color - Actuator/Cap: Black Actuator Marking: ON OFF, Vertical Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): C6000ALBB1229W; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Other Names: 2266-C6000ALBB-1229W ,C6000ALBB1229W,1091 -1034 Base Product Number: C6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1125164-C6000ALBB-1229W - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1125164-C6000ALBB-1229W
Switches - Rocker Switches 1125164-C6000ALBB-1229W
Win Source Part Number: 1125164-C6000ALBB-12 29W Category: Switches>Rocker Switches Series: 6000 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 277 V Standard Package: 1,000 Panel Cutout Dimensions: Rectangular - 30.10mm x 11.10mm Circuit: SPST Switch Function: On-Off Actuator Type: Flat Color - Actuator/Cap: Black Actuator Marking: ON OFF, Vertical Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): C6000ALBB1229W; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Bulgin Other Names: 2266-C6000ALBB-1229W ,C6000ALBB1229W,1091 -1034 Base Product Number: C6000

Win Source Part Number: 1125164-C6000ALBB-1229W
Category: Switches>Rocker Switches
Series: 6000
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: Splash Proof
Voltage Rating - AC: 277 V
Standard Package: 1,000
Panel Cutout Dimensions: Rectangular - 30.10mm x 11.10mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Flat
Color - Actuator/Cap: Black
Actuator Marking: ON OFF, Vertical
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): C6000ALBB1229W;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Bulgin
Other Names: 2266-C6000ALBB-1229W,C6000ALBB1229W,1091-1034
Base Product Number: C6000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1125164-C6000ALBB-1229W
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 1444559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Rocker & Toggle Switches - AT401A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details