Bulgin Limited
LED Indication
C5503ARBR3
Description
ROCKER SW 250V RED
Request a Quote
Email Supplier
Description
ROCKER SW 250V RED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
C5503ARBR3 |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Terminal Type
Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC
DC
View Details
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
10.29 mm (0.4051 inch)
View Details
Lamp Type
LED Lamps
Rated Voltage
100 to 277 volts
Rated Average Light
55000 hours
View Details