2P 0-1 high inrush current rocker switch
SWITCH ROCKER DPST-NO 20A 250V
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2789828 | C1350ALAAF | C1350ALAAF |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switches |
| Momentary Contact Switch Function | On-off | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST-NO | |
| Terminal Type | Quick connect | Quick Connect - 0.250\" (6.3mm) | Quick Connect - 0.250" (6.3mm) |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | |
| Length / Diameter | 1.18 inch (30 mm) |