PolyPhaser Corporation Coaxial RF Surge Protector BGXZ-60NFNF-CNS

Description
Type N F/F Coaxial RF Surge Protector, 40MHz - 400MHz, 100W, IP67, 60 V Max., 2.5mJ, 20kA, Hybrid, Bracket Down, Stud PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) BGXZ-60NFNF-CNS is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 40 MHz to 400 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 40MHz to 400MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector BGXZ-60NFNF-CNS from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a type N connection in and a N type out. BGXZ-60NFNF-CNS is constructed with a female gender for the input and female for the output. This F/F type N to N type surge protecting component for RF has a let-through energy of 2.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F coaxial RF surge protector, 40MHz - 400MHz, 100W, IP67, 60 V max., 2.5mJ, 20kA, hybrid, bracket down, stud as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Type N F/F Coaxial RF Surge Protector, 40MHz - 400MHz, 100W, IP67, 60 V Max., 2.5mJ, 20kA, Hybrid, Bracket Down, Stud PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) BGXZ-60NFNF-CNS is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 40 MHz to 400 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 40MHz to 400MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector BGXZ-60NFNF-CNS from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a type N connection in and a N type out. BGXZ-60NFNF-CNS is constructed with a female gender for the input and female for the output. This F/F type N to N type surge protecting component for RF has a let-through energy of 2.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F coaxial RF surge protector, 40MHz - 400MHz, 100W, IP67, 60 V max., 2.5mJ, 20kA, hybrid, bracket down, stud as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Surge Protector - BGXZ-60NFNF-CNS - PolyPhaser Corporation
Hayden, ID, United States
Coaxial RF Surge Protector
BGXZ-60NFNF-CNS
Coaxial RF Surge Protector BGXZ-60NFNF-CNS
Type N F/F Coaxial RF Surge Protector, 40MHz - 400MHz, 100W, IP67, 60 V Max., 2.5mJ, 20kA, Hybrid, Bracket Down, Stud PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) BGXZ-60NFNF-CNS is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 40 MHz to 400 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 40MHz to 400MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector BGXZ-60NFNF-CNS from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a type N connection in and a N type out. BGXZ-60NFNF-CNS is constructed with a female gender for the input and female for the output. This F/F type N to N type surge protecting component for RF has a let-through energy of 2.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F coaxial RF surge protector, 40MHz - 400MHz, 100W, IP67, 60 V max., 2.5mJ, 20kA, hybrid, bracket down, stud as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Type N F/F Coaxial RF Surge Protector, 40MHz - 400MHz, 100W, IP67, 60 V Max., 2.5mJ, 20kA, Hybrid, Bracket Down, Stud

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) BGXZ-60NFNF-CNS is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 40 MHz to 400 MHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 40MHz to 400MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector BGXZ-60NFNF-CNS from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a type N connection in and a N type out.

BGXZ-60NFNF-CNS is constructed with a female gender for the input and female for the output. This F/F type N to N type surge protecting component for RF has a let-through energy of 2.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F coaxial RF surge protector, 40MHz - 400MHz, 100W, IP67, 60 V max., 2.5mJ, 20kA, hybrid, bracket down, stud as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Surge Suppressors
Product Number BGXZ-60NFNF-CNS
Product Name Coaxial RF Surge Protector
Device Type Coaxial Surge Suppressors
Technology Hybrid
Mounting Bracket / Stud Mount
Application GPS, Active Antenna Systems
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 101758 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Device Type SPD
Mounting PCB
Surge Current 28 amps
View Details
ETEILY Lightning Arrestor 7/16 Male to DIN Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-7/16MS-DFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details