Bulgin Limited Optoelectronics - Panel Indicators, Pilot Lights A104800AAB

Description
Win Source Part Number: 1336803-A104800AAB Category: Optoelectronics - Panel Indicators, Pilot Lights Type: LED Package: Bulk Standard Package: 1,000 Panel Cutout Dimensions: 0.315" (8.00mm) Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.61.0000 Mfr: Bulgin Base Product Number: A10480
Request a Quote Datasheet
Description
Win Source Part Number: 1336803-A104800AAB Category: Optoelectronics - Panel Indicators, Pilot Lights Type: LED Package: Bulk Standard Package: 1,000 Panel Cutout Dimensions: 0.315" (8.00mm) Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.61.0000 Mfr: Bulgin Base Product Number: A10480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - A104800AAB - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
A104800AAB
Optoelectronics - Panel Indicators, Pilot Lights A104800AAB
Win Source Part Number: 1336803-A104800AAB Category: Optoelectronics - Panel Indicators, Pilot Lights Type: LED Package: Bulk Standard Package: 1,000 Panel Cutout Dimensions: 0.315" (8.00mm) Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.61.0000 Mfr: Bulgin Base Product Number: A10480

Win Source Part Number: 1336803-A104800AAB
Category: Optoelectronics - Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Standard Package: 1,000
Panel Cutout Dimensions: 0.315" (8.00mm)
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.61.0000
Mfr: Bulgin
Base Product Number: A10480

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number A104800AAB
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details