Infineon Technologies AG Integrated Circuits (ICs) Embedded Microcontrollers XMC7200-E272K8384AA

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: XMC7000 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M7 Core Size: 32-Bit Dual-Core Speed: 100MHz, 350MHz Connectivity: CANbus, Ethernet, FIFO, I²C, IrDA, MMC/SD/SDIO, SPI, UART/USART Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: XMC7000 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M7 Core Size: 32-Bit Dual-Core Speed: 100MHz, 350MHz Connectivity: CANbus, Ethernet, FIFO, I²C, IrDA, MMC/SD/SDIO, SPI, UART/USART Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: XMC7000 Package: Tray Product Status: Active Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M7 Core Size: 32-Bit Dual-Core Speed: 100MHz, 350MHz Connectivity: CANbus, Ethernet, FIFO, I²C, IrDA, MMC/SD/SDIO, SPI, UART/USART Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: XMC7000
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M7
Core Size: 32-Bit Dual-Core
Speed: 100MHz, 350MHz
Connectivity: CANbus, Ethernet, FIFO, I²C, IrDA, MMC/SD/SDIO, SPI, UART/USART
Mounting Type: Surface Mount

Buy Now Datasheet
Industrial Embedded Microcontroller MCU - 685-XMC7200-E272K8384AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Embedded Microcontroller MCU
685-XMC7200-E272K8384AA
Industrial Embedded Microcontroller MCU 685-XMC7200-E272K8384AA
INDUSTRIAL MCUS Product overview: XMC7200-E272K8384AA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMC7200-E272K838 4AA can be used for catalog matching and distributor lookup.

INDUSTRIAL MCUS Product overview: XMC7200-E272K8384AA from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XMC7200-E272K8384AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 448-XMC7200-E272K8384AA-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 8.18MB 272LFBGA

IC MCU 32BIT 8.18MB 272LFBGA

Buy Now Datasheet
Microcontrollers - XMC7200-E272K8384AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XMC7200-E272K8384AA
Microcontrollers XMC7200-E272K8384AA
ARM® Cortex®-M0+, ARM® Cortex®-M7 XMC7000 Microcontroller IC 32-Bit Dual-Core 100MHz, 350MHz 8.188MB (8.188M x 8) FLASH 272-BGA (16x16)

ARM® Cortex®-M0+, ARM® Cortex®-M7 XMC7000 Microcontroller IC 32-Bit Dual-Core 100MHz, 350MHz 8.188MB (8.188M x 8) FLASH 272-BGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - XMC7200-E272K8384AA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XMC7200-E272K8384AA
Integrated Circuits (ICs) - Embedded - Microcontrollers XMC7200-E272K8384AA
INDUSTRIAL MCUS

INDUSTRIAL MCUS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XMC7200-E272K8384AA 448-XMC7200-E272K8384AA-ND XMC7200-E272K8384AA XMC7200-E272K8384AA
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Industrial Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 350 MHz 350 MHz 350 MHz 350 MHz
RAM 1000 KB 1000 KB 1000 KB 1000 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface CAN/Ethernet/I2C/SPI/UART CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details