The XMC7100D-E272K4160 is a dual-core 32-bit industrial microcontroller based on the XMC7000 family, with two 250-MHz Arm Cortex-M7 cores and a 100-MHz Arm Cortex-M0+ core. It is packaged in a 272-ball BGA, with 4160 KB of code-flash, 256 KB of work-flash, and 768 KB of SRAM. Operating from 2.7 V to 5.5 V, it supports temperatures up to 125°C. Integrated peripherals include up to eight CAN FD channels, a 10/100 Mbps Ethernet MAC with AVB and PTP support, three 12-bit SAR ADCs (1 Msps each), 75 TCPWM blocks, an SDHC interface, and three I2S interfaces. Security features encompass a cryptography engine with AES, ECC, RSA, SHA-1/2/3, TRNG, and secure boot. The device supports Execute-in-Place via HYPERBUS™ and includes ECC on all critical memories, an MPU, and watchdog timers.
The XMC7100/7200 series belongs to the XMC7000 family of 32-bit industrial microcontrollers based on -up to two- ARM Cortex-M7 processor cores.
The XMC7100/7200 series of microcontrollers take advantage of Infineon's decades of experience in microcontroller design, providing an optimized solution to meet the performance challenges of today's embedded control applications.
The XMC7000 family combines the extended functionality and performance of the ARM Cortex-M7 cores with powerful on-chip peripheral subsystems and on-chip memory units.
Summary of Features
Potential Applications
IC MCU 32BIT 4.06MB 272LFBGA
ARM® Cortex®-M0+, ARM® Cortex®-M7 XMC7000 Microcontroller IC 32-Bit Tri-Core 100MHz, 250MHz 4.063MB (4.063M x 8) FLASH 272-BGA (16x16)
INDUSTRIAL MCUS
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XMC7100D-E272K4160AA | 448-XMC7100D-E272K4160AA-ND | XMC7100D-E272K4160AA | XMC7100D-E272K4160AA |
| Product Name | 32-bit XMC™ Arm® Cortex® Industrial Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit |
| Life Cycle Stage | active and preferred | Active | Active | |
| Features | Watchdog Timer; DMA | |||
| RAM | 768 KB | 768 KB | 768 KB | 768 KB |
| ROM Type | Flash | Flash | Flash; FLASH |