IC MCU 32BT 4.063MB FLSH 144QFP
IC MCU 32BT 4.063MB FLSH 144QFP
ARM® Cortex®-M0+, ARM® Cortex®-M7 XMC7000 Microcontroller IC 32-Bit Single-Core 100MHz, 250MHz 4.063MB (4.063M x 8) FLASH 144-TEQFP (20x20)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC7100-F144K4160AA-ND | XMC7100-F144K4160AA | XMC7100-F144K4160AA |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Bits | Other; A/D 52x12b SAR | ||
| RAM | 768 KB | 768 KB | 768 KB |
| ROM | 4063 KB | ||
| ROM Type | Flash | Flash; FLASH |