Infineon Technologies AG 32-bit XMC™ Arm® Cortex® Industrial Microcontroller XMC4700-E196K2048 AA

Description
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU capabilities. The XMC4700 family of microcontrollers take advantage of Infineon's decades of experience in the industrial market to provide an optimized solution to meet the performance challenges of today's embedded control applications. Summary of Features ARM ® Cortex ®-M4 @ 144MHz 2048kB Flash, 352kB RAM Data and IP Protection on Flash Supply voltage range: 3.13 - 3.63V 6 x CAN nodes EthernetMAC, USB-OTG, SD/MMC 6 channel USIC (configurable to SPI, UART, IIC, IIS) External Bus Unit 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion 2 channel 12bit DAC 4 channel ∆Σ Demodulator 24 x 16-bit special purpose timers, dead time generation 2 x Position Interface Watch Dog Timer, Real Time Clock XMC4000 Functional Safety Package Package:LQFP196 Temperature range:-40 - 125°C Safety package supporting SIL-2/3 Potential Applications Motor Control: From toys and power tools, to industrial pumps and industrial automation systems, Infineon’s XMC™ microcontrollers and other semiconductor products enable our customers to design the most innovative, efficient, reliable and energy-friendly motor control and drive systems.Infineon’s XMC™ microcontroller family is perfectly suited as a controller for various types of motors, such as Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), AC Induction Motors (ACIM), servo motors and brushed DC motors. EV charging: Off-board charging, where users can charge plug-in hybrids and pure electrical vehicles on personal garages and open parking lots, demands a optimized solution with high MCU switching frequency to stay efficient and cost competitive. Our XMC4xxx portfolio is a great fit for the application as it integrates all the features needed for off-board-charging. Here some key benefits: Platform concept to allow extensive customization Performance, efficiency and cost competitiveness Accurate analog-mixed signal peripherals Fast timer/PMW peripheral Switched mode power supplies: Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard). Semiconductor technology advances have allowed MCU manufacturers to develop a new class of MCUs, optimized for digital power conversion applications in terms of features and price point. This new market development his what motivates ever more power supply designers to use digital control for SMPS. Some functionalities that makes XMC4000 suited to motor control application: Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS. UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops. 4-channel 150 ps HRPWM timer (XMC4200/4400 series) Applications Internal combustion drivetrain systems
Request a Quote Datasheet
Description
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU capabilities. The XMC4700 family of microcontrollers take advantage of Infineon's decades of experience in the industrial market to provide an optimized solution to meet the performance challenges of today's embedded control applications. Summary of Features ARM ® Cortex ®-M4 @ 144MHz 2048kB Flash, 352kB RAM Data and IP Protection on Flash Supply voltage range: 3.13 - 3.63V 6 x CAN nodes EthernetMAC, USB-OTG, SD/MMC 6 channel USIC (configurable to SPI, UART, IIC, IIS) External Bus Unit 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion 2 channel 12bit DAC 4 channel ∆Σ Demodulator 24 x 16-bit special purpose timers, dead time generation 2 x Position Interface Watch Dog Timer, Real Time Clock XMC4000 Functional Safety Package Package:LQFP196 Temperature range:-40 - 125°C Safety package supporting SIL-2/3 Potential Applications Motor Control: From toys and power tools, to industrial pumps and industrial automation systems, Infineon’s XMC™ microcontrollers and other semiconductor products enable our customers to design the most innovative, efficient, reliable and energy-friendly motor control and drive systems.Infineon’s XMC™ microcontroller family is perfectly suited as a controller for various types of motors, such as Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), AC Induction Motors (ACIM), servo motors and brushed DC motors. EV charging: Off-board charging, where users can charge plug-in hybrids and pure electrical vehicles on personal garages and open parking lots, demands a optimized solution with high MCU switching frequency to stay efficient and cost competitive. Our XMC4xxx portfolio is a great fit for the application as it integrates all the features needed for off-board-charging. Here some key benefits: Platform concept to allow extensive customization Performance, efficiency and cost competitiveness Accurate analog-mixed signal peripherals Fast timer/PMW peripheral Switched mode power supplies: Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard). Semiconductor technology advances have allowed MCU manufacturers to develop a new class of MCUs, optimized for digital power conversion applications in terms of features and price point. This new market development his what motivates ever more power supply designers to use digital control for SMPS. Some functionalities that makes XMC4000 suited to motor control application: Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS. UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops. 4-channel 150 ps HRPWM timer (XMC4200/4400 series) Applications Internal combustion drivetrain systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit XMC™ Arm® Cortex® Industrial Microcontroller - XMC4700-E196K2048 AA - Infineon Technologies AG
Neubiberg, Germany
32-bit XMC™ Arm® Cortex® Industrial Microcontroller
XMC4700-E196K2048 AA
32-bit XMC™ Arm® Cortex® Industrial Microcontroller XMC4700-E196K2048 AA
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU capabilities. The XMC4700 family of microcontrollers take advantage of Infineon's decades of experience in the industrial market to provide an optimized solution to meet the performance challenges of today's embedded control applications. Summary of Features ARM ® Cortex ®-M4 @ 144MHz 2048kB Flash, 352kB RAM Data and IP Protection on Flash Supply voltage range: 3.13 - 3.63V 6 x CAN nodes EthernetMAC, USB-OTG, SD/MMC 6 channel USIC (configurable to SPI, UART, IIC, IIS) External Bus Unit 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion 2 channel 12bit DAC 4 channel ∆Σ Demodulator 24 x 16-bit special purpose timers, dead time generation 2 x Position Interface Watch Dog Timer, Real Time Clock XMC4000 Functional Safety Package Package:LQFP196 Temperature range:-40 - 125°C Safety package supporting SIL-2/3 Potential Applications Motor Control: From toys and power tools, to industrial pumps and industrial automation systems, Infineon’s XMC™ microcontrollers and other semiconductor products enable our customers to design the most innovative, efficient, reliable and energy-friendly motor control and drive systems.Infineon’s XMC™ microcontroller family is perfectly suited as a controller for various types of motors, such as Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), AC Induction Motors (ACIM), servo motors and brushed DC motors. EV charging: Off-board charging, where users can charge plug-in hybrids and pure electrical vehicles on personal garages and open parking lots, demands a optimized solution with high MCU switching frequency to stay efficient and cost competitive. Our XMC4xxx portfolio is a great fit for the application as it integrates all the features needed for off-board-charging. Here some key benefits: Platform concept to allow extensive customization Performance, efficiency and cost competitiveness Accurate analog-mixed signal peripherals Fast timer/PMW peripheral Switched mode power supplies: Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard). Semiconductor technology advances have allowed MCU manufacturers to develop a new class of MCUs, optimized for digital power conversion applications in terms of features and price point. This new market development his what motivates ever more power supply designers to use digital control for SMPS. Some functionalities that makes XMC4000 suited to motor control application: Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS. UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops. 4-channel 150 ps HRPWM timer (XMC4200/4400 series) Applications Internal combustion drivetrain systems

The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU capabilities. The XMC4700 family of microcontrollers take advantage of Infineon's decades of experience in the industrial market to provide an optimized solution to meet the performance challenges of today's embedded control applications.


Summary of Features

  • ARM ® Cortex ®-M4 @ 144MHz
  • 2048kB Flash, 352kB RAM
  • Data and IP Protection on Flash
  • Supply voltage range: 3.13 - 3.63V
  • 6 x CAN nodes
  • EthernetMAC, USB-OTG, SD/MMC
  • 6 channel USIC (configurable to SPI, UART, IIC, IIS)
  • External Bus Unit
  • 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion
  • 2 channel 12bit DAC
  • 4 channel ∆Σ Demodulator
  • 24 x 16-bit special purpose timers, dead time generation
  • 2 x Position Interface
  • Watch Dog Timer, Real Time Clock
  • XMC4000 Functional Safety Package
  • Package:LQFP196
  • Temperature range:-40 - 125°C
  • Safety package supporting SIL-2/3

Potential Applications

Motor Control:

From toys and power tools, to industrial pumps and industrial automation systems, Infineon’s XMC™ microcontrollers and other semiconductor products enable our customers to design the most innovative, efficient, reliable and energy-friendly motor control and drive systems.Infineon’s XMC™ microcontroller family is perfectly suited as a controller for various types of motors, such as Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), AC Induction Motors (ACIM), servo motors and brushed DC motors.

EV charging:

Off-board charging, where users can charge plug-in hybrids and pure electrical vehicles on personal garages and open parking lots, demands a optimized solution with high MCU switching frequency to stay efficient and cost competitive. Our XMC4xxx portfolio is a great fit for the application as it integrates all the features needed for off-board-charging. Here some key benefits:

  • Platform concept to allow extensive customization
  • Performance, efficiency and cost competitiveness
  • Accurate analog-mixed signal peripherals
  • Fast timer/PMW peripheral

Switched mode power supplies:

Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard). Semiconductor technology advances have allowed MCU manufacturers to develop a new class of MCUs, optimized for digital power conversion applications in terms of features and price point. This new market development his what motivates ever more power supply designers to use digital control for SMPS.

Some functionalities that makes XMC4000 suited to motor control application:

  • Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS.
  • UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops.
  • 4-channel 150 ps HRPWM timer (XMC4200/4400 series)

Applications

  • Internal combustion drivetrain systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number XMC4700-E196K2048 AA
Product Name 32-bit XMC™ Arm® Cortex® Industrial Microcontroller
Data Bus 16 Bit; 32 Bit
Life Cycle Stage active and preferred
Features Watchdog Timer; DMA
RAM 352 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7072AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C164SL6RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers