Infineon Technologies AG Microcontrollers XMC4400F64K512ABXQSA1

Description
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH PG-LQFP-64-19
Request a Quote Datasheet
Description
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH PG-LQFP-64-19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - XMC4400F64K512ABXQSA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH PG-LQFP-64-19

ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH PG-LQFP-64-19

Buy Now Datasheet
Microcontrollers - XMC4400F64K512ABXQSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XMC4400F64K512ABXQSA1
Microcontrollers XMC4400F64K512ABXQSA1
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH PG-LQFP-64-19

ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH PG-LQFP-64-19

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XMC4400F64K512ABXQSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XMC4400F64K512ABXQSA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XMC4400F64K512ABXQSA1
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XMC4400F64K512ABXQSA1-ND XMC4400F64K512ABXQSA1 XMC4400F64K512ABXQSA1
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 14x12b; D/A 2x12b
RAM 80 KB 80 KB 80 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers