ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH PG-LQFP-64-19
ARM® Cortex®-M4 XMC4000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH PG-LQFP-64-19
IC MCU 32BIT 128KB FLASH 64LQFP
IC MCU 32BIT 128KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC4100F64F128ABXQMA1-ND | XMC4100F64F128ABXQMA1 | XMC4100F64F128ABXQMA1 | XMC4100F64F128ABXQMA1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |
| Bits | Other; A/D 10x12b; D/A 2x12b | |||
| RAM | 20 KB | 20 KB | 20 KB | |
| ROM | 128 KB |