Infineon Technologies AG 32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M XMC1302-Q040X0016 AB

Description
32-bit Microcontrollers with ARM® Cortex®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power conversion and even field-oriented motor control. XMC1300 family can integrate all the control and analog interface functions required for sensor less Field Oriented Control (FOC), brushless (BLDC), brushed DC and PMSM motors. Summary of Features 16KB Flash, 16KB RAM Supply voltage range: 1.8 - 5.5V MATH co-processor for CORDIC & HW Divide 8 x 16-bit special purpose timers, dead time generation Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling Peripherals Clock: 64 [MHZ] 2 channel USIC (configurable to SPI, UART, IIC, IIS) 3 x Comparators Temperature Sensor Pseudo Random Number Gererator Real Time Clock Watch Dog Timer PG-VQFN-40 Temperature range: -40 - 105°C Analog comparators with only 3 mv input offset voltage and a propagation delay of 30 ns Potential Applications Motor Control (eBike, power tool): In general XMC1000 microcontrollers can be found controlling, flying or moving around on board many different types of drones and eBikes around the world. Some functionalities that makes XMC1300 suited to motor control application: Easy 3-phase inverter implementation with a single CCU8 PWM unit, offering shadow register transfer, external input for fault control, binary and floating pre-scaler, 16-bit to 64-bit width POSIF interface to directly connect hall sensors and incremental encoder. 12-bit ADC with on-chip adjustable gain of x1, x3, x6 or x12 Smart Lighting: XMC™ microcontrollers help bring this new dimension into traditional LED lighting systems. With their Brightness and Color Control Unit (BCCU), XMC1300 series products offer an industry-unique module for automatically controlling the dimming level and color of multi-channel LED lamps and can also add DALI or DMX communication capability, facilitating advanced single-chip smart lighting solutions. Some Key features for smart lighting applications: Automatic brightness control (using high-frequency pulse density modulation) based on the ∑∆ principle enables completely flicker-free dimming through 9 output channels Automatic exponential dimming and linear intensity changes make brightness or color changes appear smooth and natural to the human eye Switched mode power supplies: Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard). Some functionalities that makes XMC1300 suited to motor control application: Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS. UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops. Analog comparators with only 3 mV input offset voltage and a propagation delay of 30 ns. Designers who used this product also designed with IRFB3306 | N-Channel Power MOSFET IRFB3307Z | N-Channel Power MOSFET IRFB7537 | N-Channel Power MOSFET IRFH5300 | N-Channel Power MOSFET XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC0901NS | N-Channel Power MOSFET XMC4700-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSS138W | Small Signal/Small Power MOSFET BSS83P | Small Signal/Small Power MOSFET BSS87 | Small Signal/Small Power MOSFET BTS5210L | Classic PROFET™ 12V | Automotive Smart High-Side Switch IKCM20L60GA | Intelligent Power Modules (IPM) IPB017N10N5 | N-Channel Power MOSFET IPG20N10S4-36A | Automotive MOSFET IPP037N08N3 G | N-Channel Power MOSFET IPT007N06N | N-Channel Power MOSFET IRF1404ZS | N-Channel Power MOSFET IRF3205 | N-Channel Power MOSFET IRF3415 | N-Channel Power MOSFET IRFB3207Z | N-Channel Power MOSFET IRFB3306 | N-Channel Power MOSFET IRFB3307Z | N-Channel Power MOSFET IRFB7537 | N-Channel Power MOSFET IRFH5300 | N-Channel Power MOSFET XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC0901NS | N-Channel Power MOSFET XMC4700-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSS138W | Small Signal/Small Power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M - XMC1302-Q040X0016 AB - Infineon Technologies AG
Neubiberg, Germany
32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M
XMC1302-Q040X0016 AB
32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M XMC1302-Q040X0016 AB
32-bit Microcontrollers with ARM® Cortex®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power conversion and even field-oriented motor control. XMC1300 family can integrate all the control and analog interface functions required for sensor less Field Oriented Control (FOC), brushless (BLDC), brushed DC and PMSM motors. Summary of Features 16KB Flash, 16KB RAM Supply voltage range: 1.8 - 5.5V MATH co-processor for CORDIC & HW Divide 8 x 16-bit special purpose timers, dead time generation Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling Peripherals Clock: 64 [MHZ] 2 channel USIC (configurable to SPI, UART, IIC, IIS) 3 x Comparators Temperature Sensor Pseudo Random Number Gererator Real Time Clock Watch Dog Timer PG-VQFN-40 Temperature range: -40 - 105°C Analog comparators with only 3 mv input offset voltage and a propagation delay of 30 ns Potential Applications Motor Control (eBike, power tool): In general XMC1000 microcontrollers can be found controlling, flying or moving around on board many different types of drones and eBikes around the world. Some functionalities that makes XMC1300 suited to motor control application: Easy 3-phase inverter implementation with a single CCU8 PWM unit, offering shadow register transfer, external input for fault control, binary and floating pre-scaler, 16-bit to 64-bit width POSIF interface to directly connect hall sensors and incremental encoder. 12-bit ADC with on-chip adjustable gain of x1, x3, x6 or x12 Smart Lighting: XMC™ microcontrollers help bring this new dimension into traditional LED lighting systems. With their Brightness and Color Control Unit (BCCU), XMC1300 series products offer an industry-unique module for automatically controlling the dimming level and color of multi-channel LED lamps and can also add DALI or DMX communication capability, facilitating advanced single-chip smart lighting solutions. Some Key features for smart lighting applications: Automatic brightness control (using high-frequency pulse density modulation) based on the ∑∆ principle enables completely flicker-free dimming through 9 output channels Automatic exponential dimming and linear intensity changes make brightness or color changes appear smooth and natural to the human eye Switched mode power supplies: Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard). Some functionalities that makes XMC1300 suited to motor control application: Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS. UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops. Analog comparators with only 3 mV input offset voltage and a propagation delay of 30 ns. Designers who used this product also designed with IRFB3306 | N-Channel Power MOSFET IRFB3307Z | N-Channel Power MOSFET IRFB7537 | N-Channel Power MOSFET IRFH5300 | N-Channel Power MOSFET XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC0901NS | N-Channel Power MOSFET XMC4700-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSS138W | Small Signal/Small Power MOSFET BSS83P | Small Signal/Small Power MOSFET BSS87 | Small Signal/Small Power MOSFET BTS5210L | Classic PROFET™ 12V | Automotive Smart High-Side Switch IKCM20L60GA | Intelligent Power Modules (IPM) IPB017N10N5 | N-Channel Power MOSFET IPG20N10S4-36A | Automotive MOSFET IPP037N08N3 G | N-Channel Power MOSFET IPT007N06N | N-Channel Power MOSFET IRF1404ZS | N-Channel Power MOSFET IRF3205 | N-Channel Power MOSFET IRF3415 | N-Channel Power MOSFET IRFB3207Z | N-Channel Power MOSFET IRFB3306 | N-Channel Power MOSFET IRFB3307Z | N-Channel Power MOSFET IRFB7537 | N-Channel Power MOSFET IRFH5300 | N-Channel Power MOSFET XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSC0901NS | N-Channel Power MOSFET XMC4700-F144K2048 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSS138W | Small Signal/Small Power MOSFET 1 2 3 4 5

32-bit Microcontrollers with ARM® Cortex®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power conversion and even field-oriented motor control. XMC1300 family can integrate all the control and analog interface functions required for sensor less Field Oriented Control (FOC), brushless (BLDC), brushed DC and PMSM motors.


Summary of Features

  • 16KB Flash, 16KB RAM
  • Supply voltage range: 1.8 - 5.5V
  • MATH co-processor for CORDIC & HW Divide
  • 8 x 16-bit special purpose timers, dead time generation
  • Hall Sensor & Encoder I/F
  • LED brightness & color control module (BCCU)
  • 12 channel 12-bit ADC, 2 x parallel sampling
  • Peripherals Clock: 64 [MHZ]
  • 2 channel USIC (configurable to SPI, UART, IIC, IIS)
  • 3 x Comparators
  • Temperature Sensor
  • Pseudo Random Number Gererator
  • Real Time Clock
  • Watch Dog Timer
  • PG-VQFN-40
  • Temperature range: -40 - 105°C
  • Analog comparators with only 3 mv input offset voltage and a propagation delay of 30 ns

Potential Applications

Motor Control (eBike, power tool):

In general XMC1000 microcontrollers can be found controlling, flying or moving around on board many different types of drones and eBikes around the world.

Some functionalities that makes XMC1300 suited to motor control application:

  • Easy 3-phase inverter implementation with a single CCU8 PWM unit, offering shadow register transfer, external input for fault control, binary and floating pre-scaler, 16-bit to 64-bit width
  • POSIF interface to directly connect hall sensors and incremental encoder.
  • 12-bit ADC with on-chip adjustable gain of x1, x3, x6 or x12

Smart Lighting:

XMC™ microcontrollers help bring this new dimension into traditional LED lighting systems. With their Brightness and Color Control Unit (BCCU), XMC1300 series products offer an industry-unique module for automatically controlling the dimming level and color of multi-channel LED lamps and can also add DALI or DMX communication capability, facilitating advanced single-chip smart lighting solutions.

Some Key features for smart lighting applications:

  • Automatic brightness control (using high-frequency pulse density modulation) based on the ∑∆ principle enables completely flicker-free dimming through 9 output channels
  • Automatic exponential dimming and linear intensity changes make brightness or color changes appear smooth and natural to the human eye

Switched mode power supplies:

Power supply designs are subject to ever-increasing requirements. Some of them are fueled by customer demands or industry association guidelines (such as higher power density, communication, modularity or the 80 Plus Titanium efficiency standard).

Some functionalities that makes XMC1300 suited to motor control application:

  • Rich connectivity: 2x Can nodes, 4-channel serial COM unit (configurable to SPI, I²c, I²S, UART), USB FS.
  • UP to 4X 12-bit ADC with a sample time of 70 ns ensure fast reaction times and tighter control loops.
  • Analog comparators with only 3 mV input offset voltage and a propagation delay of 30 ns.

Designers who used this product also designed with


  • IRFB3306 |
    N-Channel Power MOSFET
  • IRFB3307Z |
    N-Channel Power MOSFET
  • IRFB7537 |
    N-Channel Power MOSFET
  • IRFH5300 |
    N-Channel Power MOSFET
  • XMC4500-F144K1024 AC |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSC0901NS |
    N-Channel Power MOSFET
  • XMC4700-F144K2048 AA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSS138W |
    Small Signal/Small Power MOSFET
  • BSS83P |
    Small Signal/Small Power MOSFET
  • BSS87 |
    Small Signal/Small Power MOSFET
  • BTS5210L |
    Classic PROFET™ 12V | Automotive Smart High-Side Switch
  • IKCM20L60GA |
    Intelligent Power Modules (IPM)
  • IPB017N10N5 |
    N-Channel Power MOSFET
  • IPG20N10S4-36A |
    Automotive MOSFET
  • IPP037N08N3 G |
    N-Channel Power MOSFET
  • IPT007N06N |
    N-Channel Power MOSFET
  • IRF1404ZS |
    N-Channel Power MOSFET
  • IRF3205 |
    N-Channel Power MOSFET
  • IRF3415 |
    N-Channel Power MOSFET
  • IRFB3207Z |
    N-Channel Power MOSFET
  • IRFB3306 |
    N-Channel Power MOSFET
  • IRFB3307Z |
    N-Channel Power MOSFET
  • IRFB7537 |
    N-Channel Power MOSFET
  • IRFH5300 |
    N-Channel Power MOSFET
  • XMC4500-F144K1024 AC |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSC0901NS |
    N-Channel Power MOSFET
  • XMC4700-F144K2048 AA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSS138W |
    Small Signal/Small Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Microcontrollers (MCU)
Product Number XMC1302-Q040X0016 AB
Product Name 32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M
Data Bus 16 Bit; 32 Bit
Life Cycle Stage active and preferred
Clock Speed 32 MHz
Features Watchdog Timer; DMA
Number 2
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C6145LQI-S3F42 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
2 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4245PVA-472Z - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features LCD Driver
View Details
5 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4744FNI-S402T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C5268AXI-LP047 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Supply Voltage 1.71 to 5.5 volts
View Details
4 suppliers