Win Source Part Number: 1091070-XE161FL12F80
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XE161xL
Core Processor: C166SV2
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-54
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): XE161FL12F80VAAFXUMA
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SP000859298
Base Product Number: XE161FL12
Product Status: Not For New Designs
IC MCU 16BIT 96KB FLASH 48VQFN Product overview: XE161FL12F80VAAFXUMA
IC MCU 16BIT 96KB FLASH 48VQFN
IC MCU 16BIT 96KB FLASH 48VQFN
C166SV2 XE161xL Microcontroller IC 16-Bit 80MHz 96KB (96K x 8) FLASH PG-VQFN-48-54
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1091070-XE161FL12F80VAAFXUMA1 | 685-XE161FL12F80VAAFXUMA1 | XE161FL12F80VAAFXUMA1 | XE161FL12F80VAAFXUMA1 | XE161FL12F80VAAFXUMA1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| RAM | 96 KB | 12 KB | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |