Infineon Technologies AG AC-DC LED Driver IC XDPL8210

Description
Digital flyback high power factor XDP™ control IC for cost-effective LED drivers with constant current output and primary-side regulation The XDP™ control IC XDPL8210 is a digital, single-stage, quasi-resonant flyback controller with high power factor and high precision primary-side controlled constant current output. Main application fields for XDPL8210 control IC are cost-effective, constant current, single-stage LED drivers. XDPL8210 provides an easy way to design high performance LED drivers with various features. Sophisticated algorithms feature flicker-free dimming below 1%, supporting IEC61000-3-2 Class C designs over wide load range. Summary of Features Programmable constant current output with primary-side regulation Dimming with PWM input and Analog output current modulation Supports AC and DC input Nominal input voltage range 100VAC – 277VAC Reference board efficiency > 90% Power factor >0.9 and THD < 15% over wide load range Highly accurate primary side control output current typ. ±2% Temperature guard with adaptive thermal management with on-chip sensor Digital control selects automatically best mode of operation, depending on actual requirements QRM (Quasi-resonant mode) DCM (Discontinuous conduction mode) ABM (Active burst mode) Tunable, digital parameters Configurable brown-out and brown-in protections Relevant error conditions are monitored and protected Undervoltage Overvoltage Open load Output shorted Benefits The XDPL8210 enables the design of high performance and innovative value LED driver with small effort Reduced BoM minimizes system cost and increases flexibility High reliability features improve lifetime of the driver Fast design cycle reduces time to market and efforts for value products Supply chain efficiency optimizes stock keeping and enables high flexibility Potential Applications LED driver with constant current and limited power primary-side regulation Applications Adapters and chargers DIN rail power supplies LED lighting system designs LED strips and signage
Request a Quote Datasheet
Description
Digital flyback high power factor XDP™ control IC for cost-effective LED drivers with constant current output and primary-side regulation The XDP™ control IC XDPL8210 is a digital, single-stage, quasi-resonant flyback controller with high power factor and high precision primary-side controlled constant current output. Main application fields for XDPL8210 control IC are cost-effective, constant current, single-stage LED drivers. XDPL8210 provides an easy way to design high performance LED drivers with various features. Sophisticated algorithms feature flicker-free dimming below 1%, supporting IEC61000-3-2 Class C designs over wide load range. Summary of Features Programmable constant current output with primary-side regulation Dimming with PWM input and Analog output current modulation Supports AC and DC input Nominal input voltage range 100VAC – 277VAC Reference board efficiency > 90% Power factor >0.9 and THD < 15% over wide load range Highly accurate primary side control output current typ. ±2% Temperature guard with adaptive thermal management with on-chip sensor Digital control selects automatically best mode of operation, depending on actual requirements QRM (Quasi-resonant mode) DCM (Discontinuous conduction mode) ABM (Active burst mode) Tunable, digital parameters Configurable brown-out and brown-in protections Relevant error conditions are monitored and protected Undervoltage Overvoltage Open load Output shorted Benefits The XDPL8210 enables the design of high performance and innovative value LED driver with small effort Reduced BoM minimizes system cost and increases flexibility High reliability features improve lifetime of the driver Fast design cycle reduces time to market and efforts for value products Supply chain efficiency optimizes stock keeping and enables high flexibility Potential Applications LED driver with constant current and limited power primary-side regulation Applications Adapters and chargers DIN rail power supplies LED lighting system designs LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC LED Driver IC - XDPL8210 - Infineon Technologies AG
Neubiberg, Germany
AC-DC LED Driver IC
XDPL8210
AC-DC LED Driver IC XDPL8210
Digital flyback high power factor XDP™ control IC for cost-effective LED drivers with constant current output and primary-side regulation The XDP™ control IC XDPL8210 is a digital, single-stage, quasi-resonant flyback controller with high power factor and high precision primary-side controlled constant current output. Main application fields for XDPL8210 control IC are cost-effective, constant current, single-stage LED drivers. XDPL8210 provides an easy way to design high performance LED drivers with various features. Sophisticated algorithms feature flicker-free dimming below 1%, supporting IEC61000-3-2 Class C designs over wide load range. Summary of Features Programmable constant current output with primary-side regulation Dimming with PWM input and Analog output current modulation Supports AC and DC input Nominal input voltage range 100VAC – 277VAC Reference board efficiency > 90% Power factor >0.9 and THD < 15% over wide load range Highly accurate primary side control output current typ. ±2% Temperature guard with adaptive thermal management with on-chip sensor Digital control selects automatically best mode of operation, depending on actual requirements QRM (Quasi-resonant mode) DCM (Discontinuous conduction mode) ABM (Active burst mode) Tunable, digital parameters Configurable brown-out and brown-in protections Relevant error conditions are monitored and protected Undervoltage Overvoltage Open load Output shorted Benefits The XDPL8210 enables the design of high performance and innovative value LED driver with small effort Reduced BoM minimizes system cost and increases flexibility High reliability features improve lifetime of the driver Fast design cycle reduces time to market and efforts for value products Supply chain efficiency optimizes stock keeping and enables high flexibility Potential Applications LED driver with constant current and limited power primary-side regulation Applications Adapters and chargers DIN rail power supplies LED lighting system designs LED strips and signage

Digital flyback high power factor XDP™ control IC for cost-effective LED drivers with constant current output and primary-side regulation

The XDP™ control IC XDPL8210 is a digital, single-stage, quasi-resonant flyback controller with high power factor and high precision primary-side controlled constant current output. Main application fields for XDPL8210 control IC are cost-effective, constant current, single-stage LED drivers. XDPL8210 provides an easy way to design high performance LED drivers with various features. Sophisticated algorithms feature flicker-free dimming below 1%, supporting IEC61000-3-2 Class C designs over wide load range.


Summary of Features

  • Programmable constant current output with primary-side regulation
  • Dimming with PWM input and Analog output current modulation
  • Supports AC and DC input
  • Nominal input voltage range 100VAC – 277VAC
  • Reference board efficiency > 90%
  • Power factor >0.9 and THD < 15% over wide load range
  • Highly accurate primary side control output current typ. ±2%
  • Temperature guard with adaptive thermal management with on-chip sensor
  • Digital control selects automatically best mode of operation, depending on actual requirements
    • QRM (Quasi-resonant mode)
    • DCM (Discontinuous conduction mode)
    • ABM (Active burst mode)
  • Tunable, digital parameters
  • Configurable brown-out and brown-in protections
  • Relevant error conditions are monitored and protected
    • Undervoltage
    • Overvoltage
    • Open load
    • Output shorted

Benefits

  • The XDPL8210 enables the design of high performance and innovative value LED driver with small effort
  • Reduced BoM minimizes system cost and increases flexibility
  • High reliability features improve lifetime of the driver
  • Fast design cycle reduces time to market and efforts for value products
  • Supply chain efficiency optimizes stock keeping and enables high flexibility

Potential Applications

  • LED driver with constant current and limited power primary-side regulation

Applications

  • Adapters and chargers
  • DIN rail power supplies
  • LED lighting system designs
  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number XDPL8210
Product Name AC-DC LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-IRS2980STRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 10 to 16.6 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
Board Mount LED Drivers - TLD2326ELXUMA1 - 796939-TLD2326ELXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
6 suppliers
Reference Board, Led Driver Rohs Compliant Infineon - 33AK9266 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details