XC800 XC8xx Microcontroller IC 8-Bit 24MHz 24KB (24K x 8) FLASH PG-TQFP-64
IC MCU 8BIT 24KB FLASH 64TQFP
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 24KB (24K x 8) FLASH PG-TQFP-64
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC8886FFI5VACFXUMA1TR-ND | XC8886FFI5VACFXUMA1 | XC8886FFI5VACFXUMA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 24 MHz | 24 MHz | |
| Bits | Other; A/D 8x10b | ||
| RAM | 1.75 KB | 1.75 KB | |
| ROM | 24 KB |