Infineon Technologies AG 8-bit 8BIT 32KB Embedded Microcontroller MCU XC886CM8FFA5VACKXUMA1

Description
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: XC886CM8FFA5VACKXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC886CM8FFA5VACK XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: XC886CM8FFA5VACKXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC886CM8FFA5VACK XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-XC886CM8FFA5VACKXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-XC886CM8FFA5VACKXUMA1
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-XC886CM8FFA5VACKXUMA1
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: XC886CM8FFA5VACKXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC886CM8FFA5VACK XUMA1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48TQFP Product overview: XC886CM8FFA5VACKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC886CM8FFA5VACKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - XC886CM8FFA5VACKXUMA1 - 933057-XC886CM8FFA5VACKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XC886CM8FFA5VACKXUMA1
933057-XC886CM8FFA5VACKXUMA1
Embedded - Embedded - Microcontrollers - XC886CM8FFA5VACKXUMA1 933057-XC886CM8FFA5VACKXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 933057-XC886CM8FFA5V ACKXUMA1 Series: XC8xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: XC800 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48 Core Processor: XC800 Speed: 24MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Not For New Designs Family Name: XC886CM8 Categories: Integrated Circuits (ICs) Case / Package: PG-TQFP-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SAK-XC886CM-8FFA 5V AC, SAK-XC886CM-8FFA 5V AC-ND, XC886CM8FFA5VACKXUMA 1CT, XC886CM8FFA5VACKXUMA 1TR, SP000606964, XC886CM8FFA5VACKXUMA 1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 933057-XC886CM8FFA5VACKXUMA1
Series: XC8xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: XC800 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48
Core Processor: XC800
Speed: 24MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Not For New Designs
Family Name: XC886CM8
Categories: Integrated Circuits (ICs)
Case / Package: PG-TQFP-48
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SAK-XC886CM-8FFA 5V AC, SAK-XC886CM-8FFA 5V AC-ND, XC886CM8FFA5VACKXUMA1CT, XC886CM8FFA5VACKXUMA1TR, SP000606964, XC886CM8FFA5VACKXUMA1DKR

Buy Now Datasheet
Microcontrollers - XC886CM8FFA5VACKXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

Buy Now Datasheet
8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT - 376-XC886CM8FFA5VACKXUMA1 - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT
376-XC886CM8FFA5VACKXUMA1
8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT 376-XC886CM8FFA5VACKXUMA1
8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT

8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT

Supplier's Site
Microcontrollers - XC886CM8FFA5VACKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC886CM8FFA5VACKXUMA1
Microcontrollers XC886CM8FFA5VACKXUMA1
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC886CM8FFA5VACKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC886CM8FFA5VACKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC886CM8FFA5VACKXUMA1
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site
Embedded - Microcontrollers - XC886CM8FFA5VACKXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC886CM8FFA5VACKXUMA1
Embedded - Microcontrollers XC886CM8FFA5VACKXUMA1
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XC886CM8FFA5VACKXUMA1 933057-XC886CM8FFA5VACKXUMA1 XC886CM8FFA5VACKXUMA1TR-ND 376-XC886CM8FFA5VACKXUMA1 XC886CM8FFA5VACKXUMA1 XC886CM8FFA5VACKXUMA1 XC886CM8FFA5VACKXUMA1
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XC886CM8FFA5VACKXUMA1 Microcontrollers 8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 1.75 KB 32 KB 1.75 KB 1.75 KB 1.75 KB 1.75 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 2.5 volts 5.5 volts
Serial Interface CAN/SSC/UART CAN; UART; USART SPI; UART; USART; CAN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details