XC800 XC8xx Microcontroller IC 8-Bit 24MHz 24KB (24K x 8) FLASH PG-TQFP-48
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 24KB (24K x 8) FLASH PG-TQFP-48
IC MCU 8BIT 24KB FLASH 48TQFP
IC MCU 8BIT 24KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC886C6FFI5VACFXUMA1TR-ND | XC886C6FFI5VACFXUMA1 | XC886C6FFI5VACFXUMA1 | XC886C6FFI5VACFXUMA1 | XC886C6FFI5VACFXUMA1 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1.75 KB | 1.75 KB | 1.75 KB | ||
| ROM | 24 KB |