XC800 XC8xx Microcontroller IC 8-Bit 27MHz 52KB (52K x 8) FLASH PG-LQFP-64-4
XC800 XC8xx Microcontroller IC 8-Bit 27MHz 52KB (52K x 8) FLASH PG-LQFP-64-4
IC MCU 8BIT 52KB FLASH 64LQFP
IC MCU 8BIT 52KB FLASH 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC87813FFI5VACFXUMA1-ND | XC87813FFI5VACFXUMA1 | XC87813FFI5VACFXUMA1 | XC87813FFI5VACFXUMA1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 27 MHz | 27 MHz | 27 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | |
| ROM | 52 KB |