Manufacturer: Infineon Technologies
Win Source Part Number: 933053-XC8664FRABEKX
Series: XC8xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: XC800 series Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38-4
Core Processor: XC800
Speed: 86MHz
Package: Reel - TR
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Not For New Designs
Family Name: XC8664
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSSOP-38-4
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SAK-XC866-4FRA BE, SAK-XC866-4FRA BE-ND, SP000245770, XC8664FRABEKXUMA1TR
IC MCU 8BIT 16KB FLASH 38TSSOP Product overview: XC8664FRABEKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC8664FRABEKXUMA
RISC Microcontroller, 8-Bit, FLASH, 80MHz, CMOS, PDSO38
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38-4
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38-4
IC MCU 8BIT 16KB FLASH 38TSSOP
IC MCU 8BIT 16KB FLASH 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 933053-XC8664FRABEKXUMA1 | 685-XC8664FRABEKXUMA1 | XC8664FRABEKXUMA1 | 448-XC8664FRABEKXUMA1TR-ND | XC8664FRABEKXUMA1 | XC8664FRABEKXUMA1 | XC8664FRABEKXUMA1 |
| Product Name | Embedded - Embedded - Microcontrollers - XC8664FRABEKXUMA1 | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 86 MHz | 86 MHz | 86 MHz | 86 MHz | 86 MHz | ||
| RAM | 16 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |