XC836 - XC800 I-Family Microcontroller , 8-Bit, 8051 CPU
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH PG-TSSOP-28-1
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH PG-TSSOP-28-1
IC MCU 8BIT 4KB FLASH 28TSSOP
IC MCU 8BIT 4KB FLASH 28TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC836M1FRIABFXUMA1 | XC836M1FRIABFXUMA1-ND | XC836M1FRIABFXUMA1 | XC836M1FRIABFXUMA1 | XC836M1FRIABFXUMA1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | NRND | Discontinued at Digi-Key | Removed; Discontinued at Digi-Key | ||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP28 | TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 8x10b |