Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: XC27x7X
Packaging: Tape & Reel (TR)
Core Processor: C166SV2
Core Size: 16/32-Bit
Speed: 100MHz
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 176-LQFP Exposed Pad
IC MCU 16/32B 1.6MB FLSH 176LQFP Product overview: XC2797X200F100LABKXU
C166SV2 XC27x7X Microcontroller IC 16/32-Bit 100MHz 1.6MB (1.6M x 8) FLASH PG-LQFP-176-12
RISC Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PQFP176
IC MCU 16/32B 1.6MB FLSH 176LQFP
IC MCU 16/32B 1.6MB FLSH 176LQFP
C166SV2 XC27x7X Microcontroller IC 16/32-Bit 100MHz 1.6MB (1.6M x 8) FLASH PG-LQFP-176-12
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-XC2797X200F100LABKXUMA1 | 448-XC2797X200F100LABKXUMA1TR-ND | XC2797X200F100LABKXUMA1 | XC2797X200F100LABKXUMA1 | XC2797X200F100LABKXUMA1 | XC2797X200F100LABKXUMA1 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 1.6MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 138 KB | 138 KB | 138 KB | 138 KB | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | CAN/I2C/I2S/LIN/SPI/UART | CAN; SPI; UART; USART |