C166SV2 XC27x6X Microcontroller IC 16/32-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4
IC MCU 16/32B 768KB FLSH 144LQFP
C166SV2 XC27x6X Microcontroller IC 16/32-Bit 66MHz 768KB (768K x 8) FLASH PG-LQFP-144-4
IC MCU 16/32B 768KB FLSH 144LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC2786X96F66LACKXUMA1TR-ND | XC2786X96F66LACKXUMA1 | XC2786X96F66LACKXUMA1 | XC2786X96F66LACKXUMA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | |
| Bits | Other; A/D 24x10b | |||
| RAM | 51 KB | 51 KB | 51 KB | |
| ROM | 768 KB |