Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers XC2364A104F100LABHXUMA1

Description
Win Source Part Number: 1002407-XC2364A104F1 00LABHXUMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC23xxA Core Processor: C166SV2 Speed: 100MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001129642 Base Product Number: XC2364 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1002407-XC2364A104F1 00LABHXUMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC23xxA Core Processor: C166SV2 Speed: 100MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001129642 Base Product Number: XC2364 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1002407-XC2364A104F100LABHXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1002407-XC2364A104F100LABHXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1002407-XC2364A104F100LABHXUMA1
Win Source Part Number: 1002407-XC2364A104F1 00LABHXUMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC23xxA Core Processor: C166SV2 Speed: 100MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI Peripherals: I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 832KB (832K x 8) Program Memory Type: FLASH RAM Size: 50K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Exposed Pad Supplier Device Package: PG-LQFP-100-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001129642 Base Product Number: XC2364 Product Status: Obsolete

Win Source Part Number: 1002407-XC2364A104F100LABHXUMA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC23xxA
Core Processor: C166SV2
Speed: 100MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SPI, SSC, UART/USART, USI
Peripherals: I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 832KB (832K x 8)
Program Memory Type: FLASH
RAM Size: 50K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-100-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP001129642
Base Product Number: XC2364
Product Status: Obsolete

Buy Now Datasheet
Embedded - Microcontrollers - XC2364A104F100LABHXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC2364A104F100LABHXUMA1
Embedded - Microcontrollers XC2364A104F100LABHXUMA1
IC MCU 16BIT 100LQFP

IC MCU 16BIT 100LQFP

Supplier's Site Datasheet
Microcontrollers - XC2364A104F100LABHXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC2364A104F100LABHXUMA1
Microcontrollers XC2364A104F100LABHXUMA1
C166SV2 XC23xxA Microcontroller IC 16/32-Bit 100MHz 832KB (832K x 8) FLASH PG-LQFP-100-8

C166SV2 XC23xxA Microcontroller IC 16/32-Bit 100MHz 832KB (832K x 8) FLASH PG-LQFP-100-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1002407-XC2364A104F100LABHXUMA1 XC2364A104F100LABHXUMA1 XC2364A104F100LABHXUMA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 100 MHz 100 MHz
RAM 832 KB 50 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers