C166SV2 XC23xxE Microcontroller IC 16/32-Bit 128MHz 576KB (576K x 8) FLASH PG-LQFP-100-8
IC MCU 16BIT 100LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC2361E72F128LAAHXUMA1 | XC2361E72F128LAAHXUMA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 128 MHz | |
| RAM | 98 KB |