C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH PG-TQFP-64
IC MCU 16BIT 64KB FLASH 64TQFP
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH PG-TQFP-64
IC MCU 16BIT 64KB FLSH TQFP-64-8
IC MCU 16BIT 64KB FLASH 64TQFP
IC MCU 16BIT 64KB FLASH 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | XC164CM8F40FAAKXUMA1TR-ND | XC164CM8F40FAAKXUMA1 | XC164CM8F40FAAKXUMA1 | 376-XC164CM8F40FAAKXUMA1 | XC164CM8F40FAAKXUMA1 | XC164CM8F40FAAKXUMA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | IC MCU 16BIT 64KB FLSH TQFP-64-8 | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 14x8/10b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM | 64 KB |