Infineon Technologies AG 16-bit 16BIT 256KB Embedded Microcontroller MCU XC161CS32F40FBBAFXUMA1

Description
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: XC161CS32F40FBBAFXUM A1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CS32F40FBBA FXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: XC161CS32F40FBBAFXUM A1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CS32F40FBBA FXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-XC161CS32F40FBBAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-XC161CS32F40FBBAFXUMA1
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-XC161CS32F40FBBAFXUMA1
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: XC161CS32F40FBBAFXUM A1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CS32F40FBBA FXUMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144TQFP Product overview: XC161CS32F40FBBAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CS32F40FBBAFXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - XC161CS32F40FBBAFXUMA1 - 933009-XC161CS32F40FBBAFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XC161CS32F40FBBAFXUMA1
933009-XC161CS32F40FBBAFXUMA1
Embedded - Embedded - Microcontrollers - XC161CS32F40FBBAFXUMA1 933009-XC161CS32F40FBBAFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 933009-XC161CS32F40F BBAFXUMA1 Series: XC16x Operating Temperature Range: -40°C ~ 125°C (TA) Features: C166SV2 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-144-7 Core Processor: C166SV2 Speed: 40MHz Package: Reel - TR Package: 144-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 99 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 2.7V Part Status: Not For New Designs Family Name: XC161CS32 Categories: Integrated Circuits (ICs) Case / Package: PG-TQFP-144-7 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: SAF-XC161CS-32F40F BB-A, SAF-XC161CS-32F40F BB-A-ND, SAFXC161CS32F40FBBA, SP000224542, XC161CS32F40FBBAFXUM A1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 933009-XC161CS32F40FBBAFXUMA1
Series: XC16x
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: C166SV2 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-144-7
Core Processor: C166SV2
Speed: 40MHz
Package: Reel - TR
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 99
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 2.7V
Part Status: Not For New Designs
Family Name: XC161CS32
Categories: Integrated Circuits (ICs)
Case / Package: PG-TQFP-144-7
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: SAF-XC161CS-32F40F BB-A, SAF-XC161CS-32F40F BB-A-ND, SAFXC161CS32F40FBBA, SP000224542, XC161CS32F40FBBAFXUMA1TR

Buy Now Datasheet
XC161CS - Legacy 16-Bit FLASH Microcontroller

XC161CS - Legacy 16-Bit FLASH Microcontroller

Supplier's Site Datasheet
Microcontrollers - XC161CS32F40FBBAFXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC161CS32F40FBBAFXUMA1
Microcontrollers XC161CS32F40FBBAFXUMA1
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-144-7

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-144-7

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC161CS32F40FBBAFXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC161CS32F40FBBAFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC161CS32F40FBBAFXUMA1
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site
Embedded - Microcontrollers - XC161CS32F40FBBAFXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC161CS32F40FBBAFXUMA1
Embedded - Microcontrollers XC161CS32F40FBBAFXUMA1
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontrollers XC161CS32F40FBBAFXUMA1
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XC161CS32F40FBBAFXUMA1 933009-XC161CS32F40FBBAFXUMA1 XC161CS32F40FBBAFXUMA1 XC161CS32F40FBBAFXUMA1 XC161CS32F40FBBAFXUMA1 XC161CS32F40FBBAFXUMA1 XC161CS32F40FBBAFXUMA1
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XC161CS32F40FBBAFXUMA1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 12 KB 256 KB 12 KB 12 KB 12 KB
Supply Voltage 2.35 to 2.7 volts 2.35 to 2.7 volts 2.7 volts 2.35 to 2.7 volts
Serial Interface CAN/I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details