Infineon Technologies AG 16-bit 16BIT 128KB Embedded Microcontroller MCU XC161CJ16F40FBBFXUMA1

Description
IC MCU 16BIT 128KB FLASH 144TQFP Product overview: XC161CJ16F40FBBFXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CJ16F40FBBF XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 144TQFP Product overview: XC161CJ16F40FBBFXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CJ16F40FBBF XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-XC161CJ16F40FBBFXUMA1
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-XC161CJ16F40FBBFXUMA1
IC MCU 16BIT 128KB FLASH 144TQFP Product overview: XC161CJ16F40FBBFXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CJ16F40FBBF XUMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 144TQFP Product overview: XC161CJ16F40FBBFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC161CJ16F40FBBFXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - XC161CJ16F40FBBFXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

Buy Now Datasheet
Microcontrollers - XC161CJ16F40FBBFXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

Buy Now Datasheet
Microcontrollers - XC161CJ16F40FBBFXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - XC161CJ16F40FBBFXUMA1 - 793842-XC161CJ16F40FBBFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XC161CJ16F40FBBFXUMA1
793842-XC161CJ16F40FBBFXUMA1
Embedded - Embedded - Microcontrollers - XC161CJ16F40FBBFXUMA1 793842-XC161CJ16F40FBBFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 793842-XC161CJ16F40F BBFXUMA1 Series: XC16x Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C166SV2 Speed: 40MHz Package: 144-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, I2C, SLDM, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 99 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 2.35 V ~ 2.7 V Family Name: XC161CJ16F Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 793842-XC161CJ16F40FBBFXUMA1
Series: XC16x
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C166SV2
Speed: 40MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, I2C, SLDM, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 99
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 2.35 V ~ 2.7 V
Family Name: XC161CJ16F
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers XC161CJ16F40FBBFXUMA1
IC MCU 16BIT 128KB FLASH 144TQFP

IC MCU 16BIT 128KB FLASH 144TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - XC161CJ16F40FBBFXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XC161CJ16F40FBBFXUMA1
Embedded - Microcontrollers XC161CJ16F40FBBFXUMA1
IC MCU 16BIT 128KB FLASH 144TQFP

IC MCU 16BIT 128KB FLASH 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC161CJ16F40FBBFXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC161CJ16F40FBBFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC161CJ16F40FBBFXUMA1
IC MCU 16BIT 128KB FLASH 144TQFP

IC MCU 16BIT 128KB FLASH 144TQFP

Supplier's Site
Microcontrollers - XC161CJ16F40FBBFXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC161CJ16F40FBBFXUMA1
Microcontrollers XC161CJ16F40FBBFXUMA1
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH PG-TQFP-144-7

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-XC161CJ16F40FBBFXUMA1 XC161CJ16F40FBBFXUMA1TR-ND 793842-XC161CJ16F40FBBFXUMA1 XC161CJ16F40FBBFXUMA1 XC161CJ16F40FBBFXUMA1 XC161CJ16F40FBBFXUMA1 XC161CJ16F40FBBFXUMA1
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - XC161CJ16F40FBBFXUMA1 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 2.35 to 2.7 volts 2.35 to 2.7 volts 2.35 to 2.7 volts 2.35 to 2.7 volts 2.7 to 2.35 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers