Memory, SDRAM DIMM Fanout Buffer (Distribution) IC 133MHz 1 Output 48-SSOP
IC CLK BUFF 18OUT SDRAM 48SSOP Product overview: W40S01-04H from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-W40S01-04H can be used for catalog matching and distributor lookup.
IC CLK BUFF 18OUT SDRAM 48SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | 448-W40S01-04H-ND | 763-W40S01-04H | W40S01-04H |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | CMOS; TTL | CMOS, TTL | |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Tube | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |