IC CLOCK/FREQ GEN 24QSOP Product overview: W134SH from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-W134SH can be used for catalog matching and distributor lookup.
"Clock/Frequency Generator IC 400MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Clock/Frequency Generator IC 400MHz 1 24-SSOP (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-W134SH | 448-W134SH-ND | W134SH |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | RSL | RSL | RSL |
| Package Type | Tube | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |
| Frequency | 400 MHz | 400 MHz | 400 MHz |