Manufacturer: Infineon Technologies
Win Source Part Number: 798970-V23826-K305-C
Mounting Style: Through Hole
Connector Type: SC
Applications: Ethernet
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Rate: 1.3Gbps
Part Status: Obsolete(EOL)
Family Name: V23826-K305
Wavelength: 850nm
Categories: Optoelectronics
Alternative Parts (Cross-Reference): V23826-K305-C353-C5;
Introduction Date: October 09, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 798970-V23826-K305-C63D3 |
| Product Name | Fiber Optics - Fiber Optics - Transceiver Modules - V23826-K305-C63D3 |
| Device Type | Rec-Trans |