Infineon Technologies AG Ldo, Aec-Q100, 1.2-20V, 0.16A; Output Type Infineon TLT807B0EPVXUMA1

Description
LDO, AEC-Q100, 1.2-20V, 0.16A; Output Type:Adjustable; Input Voltage Min:4.7V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:20V; Output Current:160mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, 1.2-20V, 0.16A; Output Type:Adjustable; Input Voltage Min:4.7V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:20V; Output Current:160mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, 1.2-20V, 0.16A; Output Type Infineon - 93AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, 1.2-20V, 0.16A; Output Type Infineon
93AC7380
Ldo, Aec-Q100, 1.2-20V, 0.16A; Output Type Infineon 93AC7380
LDO, AEC-Q100, 1.2-20V, 0.16A; Output Type:Adjustable; Input Voltage Min:4.7V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:20V; Output Current:160mA; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, 1.2-20V, 0.16A; Output Type:Adjustable; Input Voltage Min:4.7V; Input Voltage Max:42V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:20V; Output Current:160mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93AC7380
Product Name Ldo, Aec-Q100, 1.2-20V, 0.16A; Output Type Infineon
Input Voltage 4.7 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details