The TLT125D0EJ is a linear voltage regulator designed for high-precision voltage tracking applications, particularly in automotive environments. It is AEC-Q100 Grade 1 qualified, ensuring reliability under extended mission profiles. The regulator can deliver up to 250 mA of output current with an adjustable output voltage down to 2.0 V. It features a low dropout voltage of approximately 250 mV at full load and consumes only 0.1 µA in standby mode. This device operates over a wide input voltage range of -16 V to 45 V and is capable of functioning in extreme temperatures from -40°C to 160°C. Protection features include short circuit protection, reverse polarity protection, and overtemperature protection. The TLT125D0EJ is suitable for various applications, including truck and automotive sensor supplies, making it a versatile choice for engineers looking for a reliable voltage regulator in demanding conditions.
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8-52
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8-52
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8-52
IC REG LIN POS ADJ 250MA DSO8-52
IC REG LIN POS ADJ 250MA DSO8-52
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLT125D0EJXUMA1CT-ND | 2323062 | TLT125D0EJXUMA1 | TLT125D0EJXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; PG-DSO | SOIC | |
| Special Features | Reverse Voltage Protection | Enable, Power Good, Soft Start |