Infineon Technologies AG Voltage Regulators TLS850F1TAV50ATMA1

Description
INFINEON LDO VOLT REG TLS850F1TAV50ATMA1
Request a Quote Datasheet
Description
INFINEON LDO VOLT REG TLS850F1TAV50ATMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 2581702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581702
Voltage Regulators 2581702
INFINEON LDO VOLT REG TLS850F1TAV50ATMA1

INFINEON LDO VOLT REG TLS850F1TAV50ATMA1

Supplier's Site
Voltage Regulators - 2581703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581703P
Voltage Regulators 2581703P
INFINEON LDO VOLT REG TLS850F1TAV50ATMA1

INFINEON LDO VOLT REG TLS850F1TAV50ATMA1

Supplier's Site
Voltage Regulators - 2581703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581703
Voltage Regulators 2581703
INFINEON LDO VOLT REG TLS850F1TAV50ATMA1

INFINEON LDO VOLT REG TLS850F1TAV50ATMA1

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850F1TAV50ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850F1TAV50ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850F1TAV50ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO263-7-1

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLS850F1TAV50ATMA1 - 900132-TLS850F1TAV50ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLS850F1TAV50ATMA1
900132-TLS850F1TAV50ATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLS850F1TAV50ATMA1 900132-TLS850F1TAV50ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 900132-TLS850F1TAV50 ATMA1 Series: Automotive, AEC-Q100, OPTIREG™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 500mA PG-TO263-7-1 Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Package: Reel - TR Mounting: Surface Mount Family Name: TLS850 Categories: Integrated Circuits (ICs) Case / Package: PG-TO263-7-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLS850F1TAV50ATMA1TR , TLS850F1TAV50ATMA1-N D, 2156-TLS850F1TAV50AT MA1, SP001380546, TLS850F1TAV50ATMA1DK R, TLS850F1TAV50ATMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 900132-TLS850F1TAV50ATMA1
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA PG-TO263-7-1
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLS850
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO263-7-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLS850F1TAV50ATMA1TR, TLS850F1TAV50ATMA1-ND, 2156-TLS850F1TAV50ATMA1, SP001380546, TLS850F1TAV50ATMA1DKR, TLS850F1TAV50ATMA1CT

Buy Now Datasheet
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-TLS850F1TAV50ATMA1
5V 500MA Voltage Regulator IC 776-TLS850F1TAV50ATMA1
IC REG LINEAR 5V 500MA TO263-7-1 Product overview: TLS850F1TAV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS850F1TAV50ATM A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO263-7-1 Product overview: TLS850F1TAV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS850F1TAV50ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 5V 500MA TO263-7 - 376-TLS850F1TAV50ATMA1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 500MA TO263-7
376-TLS850F1TAV50ATMA1
IC REG LINEAR 5V 500MA TO263-7 376-TLS850F1TAV50ATMA1
IC REG LINEAR 5V 500MA TO263-7

IC REG LINEAR 5V 500MA TO263-7

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS850F1TAV50ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS850F1TAV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS850F1TAV50ATMA1
IC REG LINEAR 5V 500MA TO263-7-1

IC REG LINEAR 5V 500MA TO263-7-1

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850F1TAV50ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850F1TAV50ATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850F1TAV50ATMA1
IC REG LINEAR 5V 500MA TO263-7-1

IC REG LINEAR 5V 500MA TO263-7-1

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLS850F1TAV50ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS850F1TAV50ATMA1
PMIC - Voltage Regulators - Linear TLS850F1TAV50ATMA1
IC REG LINEAR 5V 500MA TO263-7-1

IC REG LINEAR 5V 500MA TO263-7-1

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 2581702 TLS850F1TAV50ATMA1TR-ND 900132-TLS850F1TAV50ATMA1 776-TLS850F1TAV50ATMA1 376-TLS850F1TAV50ATMA1 TLS850F1TAV50ATMA1 TLS850F1TAV50ATMA1 TLS850F1TAV50ATMA1
Product Name Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLS850F1TAV50ATMA1 5V 500MA Voltage Regulator IC IC REG LINEAR 5V 500MA TO263-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Other; PG-TO263-7-1 Other; Tape & Reel (TR) TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA TO-263 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Input Overcurrent Protection Enable, Reset, Watchdog
Unlock Full Specs
to access all available technical data