Infineon Technologies AG Voltage Regulators TLS850D0TEV50ATMA1

Description
Infineon TLS850D0TEV50ATMA1
Request a Quote Datasheet
Description
Infineon TLS850D0TEV50ATMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 2581699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581699P
Voltage Regulators 2581699P
Infineon TLS850D0TEV50ATMA1

Infineon TLS850D0TEV50ATMA1

Supplier's Site
Voltage Regulators - 2581699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581699
Voltage Regulators 2581699
Infineon TLS850D0TEV50ATMA1

Infineon TLS850D0TEV50ATMA1

Supplier's Site
Voltage Regulators - 2581698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2581698
Voltage Regulators 2581698
Infineon TLS850D0TEV50ATMA1

Infineon TLS850D0TEV50ATMA1

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244981-TLS850D0TEV50ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244981-TLS850D0TEV50ATMA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244981-TLS850D0TEV50ATMA1
Win Source Part Number: 1244981-TLS850D0TEV5 0ATMA1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 82 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 59dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 52 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001473260,TLS850D0 TEV50ATMA1CT,TLS850D 0TEV50ATMA1DKR,TLS85 0D0TEV50ATMA1TR,TLS8 50D0TEV50ATMA1 Base Product Number: TLS850 Voltage Dropout (Max): 0.425V @ 250mA

Win Source Part Number: 1244981-TLS850D0TEV50ATMA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 82 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 59dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 52 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001473260,TLS850D0TEV50ATMA1CT,TLS850D0TEV50ATMA1DKR,TLS850D0TEV50ATMA1TR,TLS850D0TEV50ATMA1
Base Product Number: TLS850
Voltage Dropout (Max): 0.425V @ 250mA

Buy Now Datasheet
Singapore, Singapore
5V 500MA TO252 Voltage Regulator IC
776-TLS850D0TEV50ATMA1
5V 500MA TO252 Voltage Regulator IC 776-TLS850D0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5 Product overview: TLS850D0TEV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS850D0TEV50ATM A1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO252-5 Product overview: TLS850D0TEV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLS850D0TEV50ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850D0TEV50ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850D0TEV50ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850D0TEV50ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850D0TEV50ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850D0TEV50ATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850D0TEV50ATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLS850D0TEV50ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLS850D0TEV50ATMA1
PMIC - Voltage Regulators - Linear TLS850D0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5

IC REG LINEAR 5V 500MA TO252-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLS850D0TEV50ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLS850D0TEV50ATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLS850D0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5

IC REG LINEAR 5V 500MA TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLS850D0TEV50ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLS850D0TEV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLS850D0TEV50ATMA1
IC REG LINEAR 5V 500MA TO252-5

IC REG LINEAR 5V 500MA TO252-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 2581699P 1244981-TLS850D0TEV50ATMA1 776-TLS850D0TEV50ATMA1 TLS850D0TEV50ATMA1TR-ND TLS850D0TEV50ATMA1 TLS850D0TEV50ATMA1 TLS850D0TEV50ATMA1
Product Name Voltage Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 500MA TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type DPAK; Other; Tape & Reel Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data