Infineon Technologies AG Ldo, Aec-Q100, 3.3V/5V, -40 To 150Deg C; Output Type Infineon TLS850D0TEV50ATMA1

Description
LDO, AEC-Q100, 3.3V/5V, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, 3.3V/5V, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, 3.3V/5V, -40 To 150Deg C; Output Type Infineon - 93AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, 3.3V/5V, -40 To 150Deg C; Output Type Infineon
93AC7379
Ldo, Aec-Q100, 3.3V/5V, -40 To 150Deg C; Output Type Infineon 93AC7379
LDO, AEC-Q100, 3.3V/5V, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, 3.3V/5V, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLS850D0TEV50ATMA1
LDO Voltage Regulators TLS850D0TEV50ATMA1
LDO Voltage Regulators

LDO Voltage Regulators

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 93AC7379 TLS850D0TEV50ATMA1
Product Name Ldo, Aec-Q100, 3.3V/5V, -40 To 150Deg C; Output Type Infineon LDO Voltage Regulators
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details